Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 11AA02E64T-I/TT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1320824-11AA02E64T-I /TT Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Case / Package: TO-236-3, SC-59, SOT-23-3 Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: Single Wire ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 11AA02E64T-I/TT-ND,1 1AA02E64T-I/TTTR,11A A02E64T-I/TTCT,11AA0 2E64T-I/TTDKR Base Product Number: 11AA02 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1320824-11AA02E64T-I /TT Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Case / Package: TO-236-3, SC-59, SOT-23-3 Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: Single Wire ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 11AA02E64T-I/TT-ND,1 1AA02E64T-I/TTTR,11A A02E64T-I/TTCT,11AA0 2E64T-I/TTDKR Base Product Number: 11AA02 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1320824-11AA02E64T-I/TT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320824-11AA02E64T-I/TT
Integrated Circuits (ICs) - Memory - Memory 1320824-11AA02E64T-I/TT
Manufacturer: Microchip Technology Win Source Part Number: 1320824-11AA02E64T-I /TT Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Case / Package: TO-236-3, SC-59, SOT-23-3 Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: Single Wire ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 11AA02E64T-I/TT-ND,1 1AA02E64T-I/TTTR,11A A02E64T-I/TTCT,11AA0 2E64T-I/TTDKR Base Product Number: 11AA02 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320824-11AA02E64T-I/TT
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-236-3, SC-59, SOT-23-3
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 11AA02E64T-I/TT-ND,11AA02E64T-I/TTTR,11AA02E64T-I/TTCT,11AA02E64T-I/TTDKR
Base Product Number: 11AA02
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-11AA02E64T-I/TT
SOT23 Memory IC and Storage Component 774-11AA02E64T-I/TT
IC EEPROM 2KBIT SGL WIRE SOT23-3 Product overview: 11AA02E64T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA02E64T-I/TT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SGL WIRE SOT23-3 Product overview: 11AA02E64T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA02E64T-I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 11AA02E64T-I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11AA02E64T-I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11AA02E64T-I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11AA02E64T-I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Single Wire 100 kHz SOT-23-3

EEPROM Memory IC 2Kbit Single Wire 100 kHz SOT-23-3

Buy Now Datasheet
IC EEPROM 2KBIT SGL WIRE SOT23

IC EEPROM 2KBIT SGL WIRE SOT23

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip - 99W1948 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
99W1948
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip 99W1948
SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip - 66W7455 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
66W7455
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip 66W7455
SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11AA02E64T-I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11AA02E64T-I/TT
Integrated Circuits (ICs) - Memory - Memory 11AA02E64T-I/TT
IC EEPROM 2KBIT SGL WIRE SOT23-3

IC EEPROM 2KBIT SGL WIRE SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1320824-11AA02E64T-I/TT 774-11AA02E64T-I/TT 11AA02E64T-I/TTCT-ND 11AA02E64T-I/TT 11AA02E64T-I/TT 99W1948 11AA02E64T-I/TT
Product Name Integrated Circuits (ICs) - Memory - Memory SOT23 Memory IC and Storage Component Memory Memory Memory Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S181PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details