The Microchip 24AA00/24LC00/24C00 series includes a 128-bit EEPROM memory organized as 16 x 8 bits, featuring a 2-wire I²C compatible interface. This device operates with a single supply voltage ranging from 1.8V to 5.5V, making it suitable for low-voltage applications. It supports clock frequencies of 100 kHz and 400 kHz, with a typical page write time of 3 ms. The device is designed for low power consumption, with a read current of 500 µA and a standby current of 100 nA. It offers over 1 million erase/write cycles and data retention exceeding 200 years. The EEPROM is available in multiple package types, including an 8-pin SOIC, and is compliant with RoHS standards. The operating temperature ranges include industrial (-40°C to +85°C) and automotive (-40°C to +125°C) options, providing versatility for various applications.
IC EEPROM 128B I2C 400KHZ 8SOIC Product overview: 24AA00-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA00-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1003262-24AA00-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128b (16 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-SOIC
IC EEPROM 128B I2C 400KHZ 8SOIC
IC EEPROM 128B I2C 400KHZ 8SOIC
EEPROM Memory IC 128bit I²C 400 kHz 3500 ns 8-SOIC
SERIAL EEPROM, 128BIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA00-I/SN | 1003262-24AA00-I/SN | 24AA00-I/SN-ND | 24AA00-I/SN | 24AA00-I/SN | 24AA00-I/SN | 92C6779 |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - EEPROM - 24AA00-I/SN | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 128Bit, 400Khz, Soic-8; Memory Interface Type Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 3500 ns | 3500 ns | 3500 ns | 3500 ns | |||
| Cycle Time | 4.00E6 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |