Microchip Technology, Inc. 2Kb I2C Serial EEPROM with Pre-Programmed Serial Number 24aa02uid

Description
The Microchip Technology Inc. 24AA02UID is a 2Kb Serial EEPROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths.The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA02UID also has a page write capability for up to 8 bytes of data. The 24AA02UID is available in the standard 8-pin PDIP, 8-pin SOIC, 5-lead SOT-23 packages. Additional Features Pre-programmed 32-bit Serial Number Unique Across All UID-Family EEPROMs Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths Single Supply with Operation Down to 1.7V Low-Power CMOS Technology: Read current 1 mA, max.; Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Page Write Buffer:- 8-byte page ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Available Packages:- 8-lead PDIP, 8-lead SOIC, and 5-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C
Datasheet
Description
The Microchip Technology Inc. 24AA02UID is a 2Kb Serial EEPROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths.The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA02UID also has a page write capability for up to 8 bytes of data. The 24AA02UID is available in the standard 8-pin PDIP, 8-pin SOIC, 5-lead SOT-23 packages. Additional Features Pre-programmed 32-bit Serial Number Unique Across All UID-Family EEPROMs Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths Single Supply with Operation Down to 1.7V Low-Power CMOS Technology: Read current 1 mA, max.; Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Page Write Buffer:- 8-byte page ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Available Packages:- 8-lead PDIP, 8-lead SOIC, and 5-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM with Pre-Programmed Serial Number - 24aa02uid - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM with Pre-Programmed Serial Number
24aa02uid
2Kb I2C Serial EEPROM with Pre-Programmed Serial Number 24aa02uid
The Microchip Technology Inc. 24AA02UID is a 2Kb Serial EEPROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths.The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA02UID also has a page write capability for up to 8 bytes of data. The 24AA02UID is available in the standard 8-pin PDIP, 8-pin SOIC, 5-lead SOT-23 packages. Additional Features Pre-programmed 32-bit Serial Number Unique Across All UID-Family EEPROMs Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths Single Supply with Operation Down to 1.7V Low-Power CMOS Technology: Read current 1 mA, max.; Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Page Write Buffer:- 8-byte page ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Available Packages:- 8-lead PDIP, 8-lead SOIC, and 5-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C

The Microchip Technology Inc. 24AA02UID is a 2Kb Serial EEPROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths.The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA02UID also has a page write capability for up to 8 bytes of data. The 24AA02UID is available in the standard 8-pin PDIP, 8-pin SOIC, 5-lead SOT-23 packages.

Additional Features

    • Pre-programmed 32-bit Serial Number
    • Unique Across All UID-Family EEPROMs
    • Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths
    • Single Supply with Operation Down to 1.7V
    • Low-Power CMOS Technology: Read current 1 mA, max.; Standby current 1 uA, max.
    • 2-Wire Serial Interface, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Time 3 ms, typical
    • Self-Timed Erase/Write Cycle
    • Page Write Buffer:- 8-byte page
    • ESD Protection >4,000V
    • More than 1 Million Erase/Write Cycles
    • Data Retention >200 Years
    • Factory Programming Available
    • Available Packages:- 8-lead PDIP, 8-lead SOIC, and 5-lead SOT-23
    • Pb-free and RoHS Compliant
    • Temperature Ranges:- Industrial (I): -40°C to +85°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24aa02uid
Product Name 2Kb I2C Serial EEPROM with Pre-Programmed Serial Number
Memory Category EEPROM
Data Rate 0 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details