EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-DFN (2x3)
IC EEPROM 1KBIT I2C 100KHZ 8DFN
EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-DFN (2x3)
IC EEPROM 1KBIT I2C 100KHZ 8DFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24C01C-E/MC-ND | 24C01C-E/MC | 24C01C-E/MC | 24C01C-E/MC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) |