Microchip Technology, Inc. Memory 24AA024H-I/P

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA024H-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Serial Eeprom, 2Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 77M3512 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
77M3512
Serial Eeprom, 2Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 77M3512
SERIAL EEPROM, 2KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8DIP

IC EEPROM 2KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Memory - 24AA024H-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA024H-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA024H-I/P
Integrated Circuits (ICs) - Memory - Memory 24AA024H-I/P
IC EEPROM 2KBIT I2C 400KHZ 8DIP

IC EEPROM 2KBIT I2C 400KHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA024H-I/P-ND 77M3512 24AA024H-I/P 24AA024H-I/P 24AA024H-I/P
Product Name Memory Serial Eeprom, 2Kbit, 400Khz, Dip-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V Through Hole
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - A5140970Y0500AA - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers