Microchip Technology, Inc. Memory - EEPROM - 24AA02E48T-I/SN 24AA02E48T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 854708-24AA02E48T-I/ SN Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24AA02E48 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA02E48T-I/SNDKR, 24AA02E48T-I/SNTR, 24AA02E48T-I/SN-ND, 24AA02E48T-I/SNCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 854708-24AA02E48T-I/ SN Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24AA02E48 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA02E48T-I/SNDKR, 24AA02E48T-I/SNTR, 24AA02E48T-I/SN-ND, 24AA02E48T-I/SNCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24AA02E48T-I/SN - 854708-24AA02E48T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA02E48T-I/SN
854708-24AA02E48T-I/SN
Memory - EEPROM - 24AA02E48T-I/SN 854708-24AA02E48T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 854708-24AA02E48T-I/ SN Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24AA02E48 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA02E48T-I/SNDKR, 24AA02E48T-I/SNTR, 24AA02E48T-I/SN-ND, 24AA02E48T-I/SNCT

Manufacturer: Microchip Technology
Win Source Part Number: 854708-24AA02E48T-I/SN
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: 24AA02E48
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA02E48T-I/SNDKR, 24AA02E48T-I/SNTR, 24AA02E48T-I/SN-ND, 24AA02E48T-I/SNCT

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA02E48T-I/SN
400KHZ Memory IC and Storage Component 774-24AA02E48T-I/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24AA02E48T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02E48T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24AA02E48T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02E48T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 2395554P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395554P
EEPROM 2395554P
2K, 256 X 8 1.8V SERIAL EE, IND

2K, 256 X 8 1.8V SERIAL EE, IND

Supplier's Site
EEPROM - 2395553 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395553
EEPROM 2395553
2K, 256 X 8 1.8V SERIAL EE, IND

2K, 256 X 8 1.8V SERIAL EE, IND

Supplier's Site
EEPROM - 2395554 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395554
EEPROM 2395554
2K, 256 X 8 1.8V SERIAL EE, IND

2K, 256 X 8 1.8V SERIAL EE, IND

Supplier's Site
Memory - 24AA02E48T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24AA02E48T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24AA02E48T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA02E48T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA02E48T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24AA02E48T-I/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24AA02E48T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Eeprom, 2Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip - 57AC4926 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip
57AC4926
Eeprom, 2Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip 57AC4926
EEPROM, 2KBIT, I2C, 400KHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 400KHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 854708-24AA02E48T-I/SN 774-24AA02E48T-I/SN 2395554P 24AA02E48T-I/SNTR-ND 24AA02E48T-I/SN 24AA02E48T-I/SN 24AA02E48T-I/SN 24AA02E48T-I/SN 57AC4926
Product Name Memory - EEPROM - 24AA02E48T-I/SN 400KHZ Memory IC and Storage Component EEPROM Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 2Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1936360 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details