Microchip Technology, Inc. Memory IC and Storage Component 24AA512T-I/SN

Description
IC EEPROM 512KBIT I2C 8SOIC Product overview: 24AA512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 512KBIT I2C 8SOIC Product overview: 24AA512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24AA512T-I/SN is a 512Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates on a single supply voltage ranging from 1.7V to 5.5V, making it suitable for battery-powered devices. The device supports a maximum clock frequency of 400 kHz and features a two-wire serial interface that is I²C compatible. This EEPROM has a read current of 400 µA and a standby current of just 1 µA, ensuring efficient power consumption. It includes a 128-byte page write buffer, allowing for efficient data writing, with a maximum page write time of 5 ms. The device is capable of more than 1 million erase/write cycles and offers data retention of over 200 years. The 24AA512T-I/SN is available in multiple package types, including 8-lead SOIC, and is RoHS compliant. It is also qualified for industrial temperature ranges from -40°C to +85°C, with an extended option up to +125°C. The device includes features such as hardware write protection and ESD protection greater than 4000V, enhancing its reliability in various applications.

Datasheet Summary
Powered by GS/AI

The 24AA512T-I/SN is a 512Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates on a single supply voltage ranging from 1.7V to 5.5V, making it suitable for battery-powered devices. The device supports a maximum clock frequency of 400 kHz and features a two-wire serial interface that is I²C compatible. This EEPROM has a read current of 400 µA and a standby current of just 1 µA, ensuring efficient power consumption. It includes a 128-byte page write buffer, allowing for efficient data writing, with a maximum page write time of 5 ms. The device is capable of more than 1 million erase/write cycles and offers data retention of over 200 years. The 24AA512T-I/SN is available in multiple package types, including 8-lead SOIC, and is RoHS compliant. It is also qualified for industrial temperature ranges from -40°C to +85°C, with an extended option up to +125°C. The device includes features such as hardware write protection and ESD protection greater than 4000V, enhancing its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24AA512T-I/SN
Memory IC and Storage Component 774-24AA512T-I/SN
IC EEPROM 512KBIT I2C 8SOIC Product overview: 24AA512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8SOIC Product overview: 24AA512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA512T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24AA512T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24AA512T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
EEPROM - 1975290 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975290
EEPROM 1975290
Microchip Technology, 24AA512T-I/SN

Microchip Technology, 24AA512T-I/SN

Supplier's Site
EEPROM - 1975291 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975291
EEPROM 1975291
Microchip Technology, 24AA512T-I/SN

Microchip Technology, 24AA512T-I/SN

Supplier's Site
EEPROM - 1975291P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975291P
EEPROM 1975291P
Microchip Technology, 24AA512T-I/SN

Microchip Technology, 24AA512T-I/SN

Supplier's Site
Memory - EEPROM - 24AA512T-I/SN - 1123147-24AA512T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA512T-I/SN
1123147-24AA512T-I/SN
Memory - EEPROM - 24AA512T-I/SN 1123147-24AA512T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1123147-24AA512T-I/S N Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512kb Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 24AA512 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123147-24AA512T-I/SN
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 24AA512
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip - 72AC7651 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip
72AC7651
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip 72AC7651
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA512T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA512T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24AA512T-I/SN
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site Datasheet
Memory >> EEPROM - 24AA512T-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24AA512T-I/SN
Memory >> EEPROM 24AA512T-I/SN
512Kbit I2C SOIC-8 EEPROM ROHS

512Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site Datasheet
Memory - 24AA512T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24AA512T-I/SN 24AA512T-I/SNDKR-ND 1975290 1975291P 1123147-24AA512T-I/SN 72AC7651 24AA512T-I/SN 24AA512T-I/SN 24AA512T-I/SN 24AA512T-I/SN 24AA512T-I/SN
Product Name Memory IC and Storage Component Memory EEPROM EEPROM Memory - EEPROM - 24AA512T-I/SN Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits 512 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details