SRAM Memory IC 512Kb (64K x 8) SPI - Quad I/O 20MHz 8-TSSOP
SRAM Memory IC 512Kb (64K x 8) SPI - Quad I/O 20MHz 8-TSSOP
SRAM Memory IC 512Kb (64K x 8) SPI - Quad I/O 20MHz 8-TSSOP
IC SRAM 512KBIT SPI/QUAD 8TSSOP
SRAM Memory IC 512Kbit SPI - Quad I/O 20 MHz 8-TSSOP
IC SRAM 512KBIT SPI/QUAD 8TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23LC512T-I/STDKR-ND | 23LC512T-I/ST | 23LC512T-I/ST | 23LC512T-I/ST |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |