The Microchip 24AA02H/24LC02BH is a 2 Kbit Electrically Erasable PROM organized as a single block of 256 x 8-bit memory. It operates with a supply voltage range of 1.7V to 5.5V for the 24AA02H variant and 2.5V to 5.5V for the 24LC02BH variant. The device features a 2-wire serial interface that is I2C compatible, supporting clock frequencies of up to 400 kHz. This EEPROM is designed for low power consumption, with a maximum read current of 1 mA and a standby current of 1 OºA. It includes a page write capability for up to 8 bytes of data, a hardware write-protect feature for half of the memory array, and offers more than 1 million erase/write cycles with data retention exceeding 200 years. The operating temperature range is suitable for industrial applications, from -40°C to +85°C. Available package options include 8-lead PDIP, SOIC, TSSOP, TDFN, MSOP, 5-lead SOT-23, and SC-70, all of which are Pb-free and RoHS compliant. The device also features ESD protection greater than 4 kV, making it robust for various applications.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 2KBIT I2C 8TSSOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA02H-I/ST-ND | 40M4149 | 24AA02H-I/ST | 24AA02H-I/ST | 24AA02H-I/ST |
| Product Name | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | ||
| Data Rate | 0 MHz | 0 MHz |