IC EEPROM 16KBIT I2C 8TSSOP Product overview: 24AA16-I/STG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16-I/STG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 854715-24AA16-I/STG
Features: Memory IC 400 kHz 900 ns
Package: Tube
Part Status: Obsolete
Family Name: 24AA16
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 16KBIT I2C 8TSSOP
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 16KBIT I2C 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA16-I/STG | 854715-24AA16-I/STG | 24AA16-I/STG-ND | 24AA16-I/STG | 24AA16-I/STG | 24AA16-I/STG |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 24AA16-I/STG | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | |||
| Cycle Time | 5.00E6 ns | 900 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |