The 24AA16HT-I/MS is a 16Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates with a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption, with a maximum read current of 1 mA and a standby current of 1 OºA. It includes a two-wire serial interface, Schmitt trigger inputs for noise suppression, and hardware write protection for half of the memory array. The EEPROM is organized into eight blocks of 256 x 8 bits and supports a page write capability of up to 16 bytes, with a maximum page write time of 5 ms. The device is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. It is available in multiple package types, including 8-lead MSOP, PDIP, SOIC, TDFN, and TSSOP, and is compliant with RoHS standards. The operating temperature ranges include industrial (-40°C to +85°C) and extended (-40°C to +125°C) options, making it suitable for a variety of applications.
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-MSOP
IC EEPROM 16KBIT I2C 8MSOP
IC EEPROM 16KBIT I2C 8MSOP
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-MSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA16HT-I/MS-ND | 24AA16HT-I/MS | 24AA16HT-I/MS | 98M5194 | 24AA16HT-I/MS |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V | ||
| Access Time | 900 ns | 900 ns |