onsemi Bipolar Transistor Arrays, Pre-Biased NSBC143EPDXV6T1G

Description
Complementary Bipolar Digital Transistor (BRT)
Request a Quote Datasheet
Description
Complementary Bipolar Digital Transistor (BRT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSBC143EPDXV6T1G - Rochester Electronics
Newburyport, MA, United States
Complementary Bipolar Digital Transistor (BRT)

Complementary Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC143EPDXV6T1GOS-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC143EPDXV6T1GOS-ND
Bipolar Transistor Arrays, Pre-Biased NSBC143EPDXV6T1GOS-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Brt Transistor, 50V, 4.7K/4.7K, Sot563; Digital Transistor Polarity Onsemi - 49X8982 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7K/4.7K, Sot563; Digital Transistor Polarity Onsemi
49X8982
Brt Transistor, 50V, 4.7K/4.7K, Sot563; Digital Transistor Polarity Onsemi 49X8982
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SOT-563 RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SOT-563 RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 4.7K/4.7K, Sot563; Digital Transistor Polarity Onsemi - 42K2350 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7K/4.7K, Sot563; Digital Transistor Polarity Onsemi
42K2350
Brt Transistor, 50V, 4.7K/4.7K, Sot563; Digital Transistor Polarity Onsemi 42K2350
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SOT-563 RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SOT-563 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBC143EPDXV6T1G
Bipolar Transistors - Pre-Biased NSBC143EPDXV6T1G
Bipolar Transistors - Pre-Biased 100mA Complementary 50V Dual NPN & PNP

Bipolar Transistors - Pre-Biased 100mA Complementary 50V Dual NPN & PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC143EPDXV6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC143EPDXV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC143EPDXV6T1G
TRANS PREBIAS NPN/PNP 50V SOT563

TRANS PREBIAS NPN/PNP 50V SOT563

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSBC143EPDXV6T1G NSBC143EPDXV6T1GOS-ND 49X8982 NSBC143EPDXV6T1G NSBC143EPDXV6T1G
Product Name Bipolar Transistor Arrays, Pre-Biased Brt Transistor, 50V, 4.7K/4.7K, Sot563; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT-563, 6 LEAD SOT-563, SOT-666 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data