onsemi 100 V 2.0 A Bipolar Transistor NSS1C200MZ4T3G

Description
Low VCE(sat) Transistor, PNP, 100 V, 2.0 A, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NSS1C200MZ4T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 2.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 2.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C200MZ4T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low VCE(sat) Transistor, PNP, 100 V, 2.0 A, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NSS1C200MZ4T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 2.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 2.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C200MZ4T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100 V 2.0 A Bipolar Transistor
276-NSS1C200MZ4T3G
100 V 2.0 A Bipolar Transistor 276-NSS1C200MZ4T3G
Low VCE(sat) Transistor, PNP, 100 V, 2.0 A, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NSS1C200MZ4T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 2.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 2.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C200MZ4T3G can be used for catalog matching and distributor lookup.

Low VCE(sat) Transistor, PNP, 100 V, 2.0 A, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NSS1C200MZ4T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 2.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 2.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C200MZ4T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 488-NSS1C200MZ4T3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSS1C200MZ4T3GCT-ND
Single Bipolar Transistors 488-NSS1C200MZ4T3GCT-ND
TRANS PNP 100V 2A SOT223

TRANS PNP 100V 2A SOT223

Buy Now Datasheet
Single Bipolar Transistors - 488-NSS1C200MZ4T3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSS1C200MZ4T3GTR-ND
Single Bipolar Transistors 488-NSS1C200MZ4T3GTR-ND
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 100V 2A 120MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - 488-NSS1C200MZ4T3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSS1C200MZ4T3GDKR-ND
Single Bipolar Transistors 488-NSS1C200MZ4T3GDKR-ND
TRANS PNP 100V 2A SOT223

TRANS PNP 100V 2A SOT223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1082800-NSS1C200MZ4T3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1082800-NSS1C200MZ4T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1082800-NSS1C200MZ4T3G
Win Source Part Number: 1082800-NSS1C200MZ4T 3G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 220mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V Frequency - Transition: 120MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): NSV1C200MZ4T1G; NSS40300MZ4T1G; PZTA64; Fake Threat In the Open Market: 84 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: onsemi Other Names: 2156-NSS1C200MZ4T3G- 488

Win Source Part Number: 1082800-NSS1C200MZ4T3G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 800 mW
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 220mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V
Frequency - Transition: 120MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): NSV1C200MZ4T1G; NSS40300MZ4T1G; PZTA64;
Fake Threat In the Open Market: 84 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: onsemi
Other Names: 2156-NSS1C200MZ4T3G-488

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS1C200MZ4T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS1C200MZ4T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS1C200MZ4T3G
TRANS PNP 100V 2A SOT223

TRANS PNP 100V 2A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS1C200MZ4T3G
Bipolar Transistors - BJT NSS1C200MZ4T3G
Bipolar Transistors - BJT PNP BIP POWER TRAN SOT223

Bipolar Transistors - BJT PNP BIP POWER TRAN SOT223

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NSS1C200MZ4T3G 488-NSS1C200MZ4T3GCT-ND 1082800-NSS1C200MZ4T3G NSS1C200MZ4T3G NSS1C200MZ4T3G
Product Name 100 V 2.0 A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP
IC(max) 3000 milliamps 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts
VCBO 140 volts
fT 120 MHz
Unlock Full Specs
to access all available technical data