Manufacturer: ON Semiconductor
Win Source Part Number: 025732-NST3906DP6T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-963
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Dual PNP BJT, 40V, 200mA, 250MHz, SOT-963 Product overview: NST3906DP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 40V, 200mA, 250MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST3906DP6T5G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 250MHz 350mW Surface Mount SOT-963
TRANS 2PNP 40V 200MA SOT-963
TRANS 2PNP 40V 200MA SOT-963
BIPOLAR TRANSISTOR, PNP, -40V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:420mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANS 2PNP 40V 0.2A SOT963
TRANS 2PNP 40V 0.2A SOT963
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 025732-NST3906DP6T5G | 277-NST3906DP6T5G | 488-NST3906DP6T5GTR-ND | 01P5111 | NST3906DP6T5G | NST3906DP6T5G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - NST3906DP6T5G | Dual 40V 200mA 250MHz Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor, Pnp, -40V, Full Reel; Transistor Polarity Onsemi | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; 2 PNP (Dual) | PNP | PNP | PNP | 2 PNP (Dual); PNP | |
| Package Type | SOT3; SOT-963 | SOT-963 | TO-3 | SOT-963 | ||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | ||
| VCBO | 40 volts |