Renesas Electronics Corporation Single FETs, MOSFETs NP45N06PUK-E1-AY

Description
N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-263-3
Request a Quote Datasheet
Description
N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 559-NP45N06PUK-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP45N06PUK-E1-AYDKR-ND
Single FETs, MOSFETs 559-NP45N06PUK-E1-AYDKR-ND
N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-263-3

N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP45N06PUK-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP45N06PUK-E1-AYTR-ND
Single FETs, MOSFETs 559-NP45N06PUK-E1-AYTR-ND
N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-263-3

N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP45N06PUK-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP45N06PUK-E1-AYCT-ND
Single FETs, MOSFETs 559-NP45N06PUK-E1-AYCT-ND
N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-263-3

N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP45N06PUK-E1-AY - 887512-NP45N06PUK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP45N06PUK-E1-AY
887512-NP45N06PUK-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP45N06PUK-E1-AY 887512-NP45N06PUK-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 887512-NP45N06PUK-E1 -AY Operating Temperature Range: 175°C Features: N-Channel 60 V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-252 (MP-3ZP) Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Not For New Designs Family Name: NP45N06 Categories: Discrete Semiconductor Products Case / Package: TO-252 (MP-3ZP) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 800 REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 887512-NP45N06PUK-E1-AY
Operating Temperature Range: 175°C
Features: N-Channel 60 V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-252 (MP-3ZP)
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: NP45N06
Categories: Discrete Semiconductor Products
Case / Package: TO-252 (MP-3ZP)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 800
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
60V 45A MOSFET Transistor
278-NP45N06PUK-E1-AY
60V 45A MOSFET Transistor 278-NP45N06PUK-E1-AY
MOSFET N-CH 60V 45A TO263 Product overview: NP45N06PUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP45N06PUK-E1-AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 45A TO263 Product overview: NP45N06PUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP45N06PUK-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP45N06PUK-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP45N06PUK-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP45N06PUK-E1-AY
MOSFET N-CH 60V 45A TO263

MOSFET N-CH 60V 45A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 559-NP45N06PUK-E1-AYDKR-ND 887512-NP45N06PUK-E1-AY 278-NP45N06PUK-E1-AY NP45N06PUK-E1-AY
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP45N06PUK-E1-AY 60V 45A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; TO-252 (DPAK); TO-252 (MP-3ZP) Tape & Reel (TR) Surface Mount
Transistor Grade / Operating Range Automotive
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data