Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
Bipolar Transistors - Pre-Biased SOT-963 COMP NBRT
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT963; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SOT-963 RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT963; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SOT-963 RoHS Compliant: Yes
TRANS PREBIAS NPN 254MW SOT963
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSBC143EPDP6T5G-ND | NSBC143EPDP6T5G | 07W7317 | NSBC143EPDP6T5G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 4.7K/4.7K, Sot963; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | |||
| Package Type | SOT-963 | TO-3 | ||
| Transistor Type | Brt Transistor, 50V, 4.7K/4.7K, Sot963; Digital Transistor Polarity Onsemi |