TRANS PREBIAS 2NPN 50V SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
TRANS PREBIAS 2NPN 50V SOT-963
Dual NPN Bipolar Digital Transistor (BRT), SOT-963 1x1, 0.35P, 8000-REEL Product overview: NSBC144EDP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC144EDP6T5G can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon
BRT TRANSISTOR, 50V, 47K/47KOHM, SOT-963, FULL REEL; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased SOT-963 DUAL NBRT
TRANS PREBIAS 2NPN 50V SOT963
TRANS PREBIAS 2NPN 50V SOT963
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSBC144EDP6T5GCT-ND | 293-NSBC144EDP6T5G | NSBC144EDP6T5G | 13P5582 | NSBC144EDP6T5G | NSBC144EDP6T5G | NSBC144EDP6T5G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Brt Transistor, 50V, 47K/47Kohm, Sot-963, Full Reel; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased | |
| Polarity | NPN | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | |||
| Package Type | SOT-963 | SOT-9X3-EUT-CPR | TO-3 | SOT-963 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 339 milliwatts |