Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Dual NPN Bipolar Digital Transistor (BRT), SOT-563, 6 LEAD, 8000-REEL Product overview: NSBC114EDXV6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114EDXV6T5G can be used for catalog matching and distributor lookup.
Dual NPN Bipolar Digital Transistor (BRT)
Bipolar Transistors - Pre-Biased 100mA 50V Dual NPN
TRANS PREBIAS 2NPN 50V SOT563
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBC114EDXV6T5GOSTR-ND | 293-NSBC114EDXV6T5G | NSBC114EDXV6T5G | NSBC114EDXV6T5G | NSBC114EDXV6T5G | 42K2320 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 10K/10Kohm, Sot-563; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SOT-563, SOT-666 | SOT-563, 6 LEAD | TO-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |