Bipolar (BJT) Transistor NPN 40V 6A 140MHz 830mW Surface Mount ChipFET™
NPN BJT Transistor, 40V, 6A, 140MHz, Low VCE(sat), SMD Product overview: NSS40601CF8T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 6A, 140MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 6A, 140MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS40601CF8T1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 991062-NSS40601CF8T1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 830 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 6 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 135mV @ 400mA, 4A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1A, 2V
Frequency - Transition: 140MHz
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: ChipFET™
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-NSS40601CF8T1G-
Base Product Number: NSS40601
TRANS NPN 40V 6A CHIPFET
Bipolar Transistors - BJT HEX UNBUFFED INVERTR
TRANS NPN 40V 6A CHIPFET
BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:8A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSS40601CF8T1GOSTR-ND | 276-NSS40601CF8T1G | 991062-NSS40601CF8T1G | NSS40601CF8T1G | NSS40601CF8T1G | NSS40601CF8T1G | 50M4400 |
| Product Name | Single Bipolar Transistors | SMD 40V 6A 140MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | 8-SMD, Flat Leads | SOT3 | 8-SMD, Flat Lead | TO-3 | |||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | 6000 milliamps | 8000 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | |||
| VCBO | 40 volts |