onsemi Bipolar Transistor Arrays, Pre-Biased NSBC124XDXV6T1G

Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - NSBC124XDXV6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC124XDXV6T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC124XDXV6T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC124XDXV6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC124XDXV6T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased NSBC124XDXV6T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC124XDXV6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC124XDXV6T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC124XDXV6T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
 - NSBC124XDXV6T1G - Rochester Electronics
Newburyport, MA, United States
Dual NPN Bipolar Digital Transistor (BRT)

Dual NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Brt Transistor, 50V, 22K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi - 42K2345 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi
42K2345
Brt Transistor, 50V, 22K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi 42K2345
BRT TRANSISTOR, 50V, 22K/47KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/47KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC124XDXV6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC124XDXV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC124XDXV6T1G
TRANS PREBIAS 2NPN 50V SOT563

TRANS PREBIAS 2NPN 50V SOT563

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NSBC124XDXV6T1GOSTR-ND NSBC124XDXV6T1G 42K2345 NSBC124XDXV6T1G
Product Name Bipolar Transistor Arrays, Pre-Biased Brt Transistor, 50V, 22K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT-563, SOT-666 SOT-563, 6 LEAD TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC847SH6359XTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
2 suppliers
Bipolar Transistors - 216344 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details