Bipolar (BJT) Transistor PNP 40V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)
Bipolar (BJT) Transistor PNP 40V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)
Bipolar (BJT) Transistor PNP 40V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)
Low VCE(sat) Transistor, PNP, -40 V, 5.0 A, 3 Lead WDFN, 2 x 2 x 0.75 mm, 1.3 mm Pitch, 3000-REEL Product overview: NSS40500UW3T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40 V, 5.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, -40 V, 5.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS40500UW3T2G can be used for catalog matching and distributor lookup.
TRANS PNP 40V 5A 3WDFN
Bipolar Transistors - BJT 2 2 LOW VCE(SAT) TR
TRANSISTOR, AEC-Q101, PNP, -40V, WDFN; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:100MHz; Power Dissipation Pd:1.5W; DC Collector Current:-5A; DC Current Gain hFE:150hFE; Transistor CaseRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 488-NSS40500UW3T2GCT-ND | 276-NSS40500UW3T2G | NSS40500UW3T2G | NSS40500UW3T2G | 13AC3862 |
| Product Name | Single Bipolar Transistors | -40 V 5.0 A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Aec-Q101, Pnp, -40V, Wdfn; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | ||
| Package Type | 3-WDFN Exposed Pad | TO-3 | |||
| IC(max) | 5000 milliamps | 5000 milliamps | |||
| VCEO | 40 volts | 40 volts | |||
| VCBO | -40 volts |