Renesas Electronics Corporation FET, MOSFET Arrays NP29N06QDK-E1-AY

Description
Mosfet Array 2 N-Channel (Dual) 60V 30A (Ta) 1W (Ta), 44W (Tc) Surface Mount 8-HSON (5x5.4)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 30A (Ta) 1W (Ta), 44W (Tc) Surface Mount 8-HSON (5x5.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 559-NP29N06QDK-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
559-NP29N06QDK-E1-AYTR-ND
FET, MOSFET Arrays 559-NP29N06QDK-E1-AYTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 30A (Ta) 1W (Ta), 44W (Tc) Surface Mount 8-HSON (5x5.4)

Mosfet Array 2 N-Channel (Dual) 60V 30A (Ta) 1W (Ta), 44W (Tc) Surface Mount 8-HSON (5x5.4)

Buy Now Datasheet
FET, MOSFET Arrays - 559-NP29N06QDK-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
559-NP29N06QDK-E1-AYCT-ND
FET, MOSFET Arrays 559-NP29N06QDK-E1-AYCT-ND
MOSFET 2N-CH 60V 30A 8HSON

MOSFET 2N-CH 60V 30A 8HSON

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP29N06QDK-E1-AY - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP29N06QDK-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP29N06QDK-E1-AY
MOSFET 2N-CH 60V 30A 8HSON

MOSFET 2N-CH 60V 30A 8HSON

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 559-NP29N06QDK-E1-AYTR-ND NP29N06QDK-E1-AY
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerLDFN 8-PowerLDFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers