Renesas Electronics Corporation 60V 90A TO252 MOSFET Transistor NP90N06VLG-E1-AY

Description
MOSFET N-CH 60V 90A TO252 Product overview: NP90N06VLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP90N06VLG-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 90A TO252 Product overview: NP90N06VLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP90N06VLG-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 90A TO252 MOSFET Transistor
278-NP90N06VLG-E1-AY
60V 90A TO252 MOSFET Transistor 278-NP90N06VLG-E1-AY
MOSFET N-CH 60V 90A TO252 Product overview: NP90N06VLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP90N06VLG-E1-AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 90A TO252 Product overview: NP90N06VLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP90N06VLG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NP90N06VLG-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP90N06VLG-E1-AYTR-ND
Single FETs, MOSFETs NP90N06VLG-E1-AYTR-ND
N-Channel 60V 90A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252

N-Channel 60V 90A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N06VLG-E1-AY - 1083369-NP90N06VLG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N06VLG-E1-AY
1083369-NP90N06VLG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N06VLG-E1-AY 1083369-NP90N06VLG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1083369-NP90N06VLG-E 1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.2W (Ta), 105W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 6900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 45A, 10V Alternative Parts (Cross-Reference): IRLR3636TRPBF; NP90N06VLG-E2-AY; AOD2606; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1083369-NP90N06VLG-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta), 105W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 135nC @ 10V
Max Input Capacitance: 6900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.8 mOhm @ 45A, 10V
Alternative Parts (Cross-Reference): IRLR3636TRPBF; NP90N06VLG-E2-AY; AOD2606;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET POWER DEVICE E AUTO MOS MP-3ZP UMOS4

MOSFET POWER DEVICE E AUTO MOS MP-3ZP UMOS4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP90N06VLG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP90N06VLG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP90N06VLG-E1-AY
MOSFET N-CH 60V 90A TO252

MOSFET N-CH 60V 90A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NP90N06VLG-E1-AY NP90N06VLG-E1-AYTR-ND 1083369-NP90N06VLG-E1-AY NP90N06VLG-E1-AY NP90N06VLG-E1-AY
Product Name 60V 90A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N06VLG-E1-AY MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1200 milliwatts 1200 to 105000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data