Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N04PLG-E1B-AY NP80N04PLG-E1B-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1083348-NP80N04PLG-E 1B-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 6900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1083348-NP80N04PLG-E 1B-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 6900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N04PLG-E1B-AY - 1083348-NP80N04PLG-E1B-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N04PLG-E1B-AY
1083348-NP80N04PLG-E1B-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N04PLG-E1B-AY 1083348-NP80N04PLG-E1B-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1083348-NP80N04PLG-E 1B-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 6900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1083348-NP80N04PLG-E1B-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta), 115W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 135nC @ 10V
Max Input Capacitance: 6900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NP80N04PLG-E1B-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP80N04PLG-E1B-AYTR-ND
Single FETs, MOSFETs NP80N04PLG-E1B-AYTR-ND
N-Channel 40V 80A (Tc) 1.8W (Ta), 115W (Tc) Surface Mount TO-263

N-Channel 40V 80A (Tc) 1.8W (Ta), 115W (Tc) Surface Mount TO-263

Buy Now Datasheet
Singapore, Singapore
40V 80A MOSFET Transistor
278-NP80N04PLG-E1B-AY
40V 80A MOSFET Transistor 278-NP80N04PLG-E1B-AY
MOSFET N-CH 40V 80A TO263 Product overview: NP80N04PLG-E1B-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP80N04PLG-E1B-A Y can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 80A TO263 Product overview: NP80N04PLG-E1B-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP80N04PLG-E1B-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP80N04PLG-E1B-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP80N04PLG-E1B-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP80N04PLG-E1B-AY
MOSFET N-CH 40V 80A TO263

MOSFET N-CH 40V 80A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1083348-NP80N04PLG-E1B-AY NP80N04PLG-E1B-AYTR-ND 278-NP80N04PLG-E1B-AY NP80N04PLG-E1B-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N04PLG-E1B-AY Single FETs, MOSFETs 40V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts
PD 1800 to 115000 milliwatts 1800 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details