Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
100mA, 50V, 2 CHANNEL, NPN AND PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC113EPDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC113EPDXV6T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887641-NSBC113EPDXV6
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NSBC11
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
TRANS PREBIAS NPN/PNP SOT563
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSBC113EPDXV6T1OS-ND | 293-NSBC113EPDXV6T1 | 887641-NSBC113EPDXV6T1 | NSBC113EPDXV6T1 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Dual 100mA 50V 463A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC113EPDXV6T1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | ||
| Package Type | SOT-563, SOT-666 | SOT3; SOT-563 | ||
| IC(max) | 100 milliamps | 100 milliamps |