onsemi 45V 0.5A SOT-23 Bipolar Transistor NSCT817-25LT1G

Description
TRANS NPN 45V 0.5A SOT-23 Product overview: NSCT817-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSCT817-25LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 45V 0.5A SOT-23 Product overview: NSCT817-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSCT817-25LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.5A SOT-23 Bipolar Transistor
276-NSCT817-25LT1G
45V 0.5A SOT-23 Bipolar Transistor 276-NSCT817-25LT1G
TRANS NPN 45V 0.5A SOT-23 Product overview: NSCT817-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSCT817-25LT1G can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.5A SOT-23 Product overview: NSCT817-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSCT817-25LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSCT817-25LT1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSCT817-25LT1G-ND
Single Bipolar Transistors NSCT817-25LT1G-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSCT817-25LT1G - 1030783-NSCT817-25LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSCT817-25LT1G
1030783-NSCT817-25LT1G
TRANSISTORS - Transistors (BJT) - Single - NSCT817-25LT1G 1030783-NSCT817-25LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1030783-NSCT817-25LT 1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 1030783-NSCT817-25LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Safety

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSCT817-25LT1G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSCT817-25LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSCT817-25LT1G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-NSCT817-25LT1G NSCT817-25LT1G-ND 1030783-NSCT817-25LT1G NSCT817-25LT1G
Product Name 45V 0.5A SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSCT817-25LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 1.00E-4 milliamps 500 milliamps
VCEO 45 volts 45 volts
VCBO 50 volts
PD 225 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219940 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC857BWE6327BTSA1 - 1022505-BC857BWE6327BTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers