Bipolar (BJT) Transistor PNP 12V 2A 100MHz 450mW Surface Mount SC-88/SC70-6/SOT-363
High Current PNP Low VCE(sat) Bipolar Transistor, SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 1232254-NSL12AWT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TRANS PNP 12V 2A SC88/SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NSL12AWT1OS-ND | 276-NSL12AWT1 | 1232254-NSL12AWT1 | NSL12AWT1 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NSL12AWT1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3 | ||
| IC(max) | 2000 milliamps | 2000 milliamps | ||
| VCEO | 12 volts | 12 volts | ||
| VCBO | -12 volts |