Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP22N055SHE-E1-AY NP22N055SHE-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 761854-NP22N055SHE-E 1-AY Packaging: Reel package Operating Temperature Range: 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Ta) Family Name: NP22N055SHE Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-252 (MP-3ZK) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 890pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.2W (Ta), 45W (Tc) Rds On (Maximum) @ Id, Vgs: 39 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRLR3105TRLPBF; IRLR3105PBF; STD16NF06L; Introduction Date: April 04, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 761854-NP22N055SHE-E 1-AY Packaging: Reel package Operating Temperature Range: 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Ta) Family Name: NP22N055SHE Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-252 (MP-3ZK) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 890pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.2W (Ta), 45W (Tc) Rds On (Maximum) @ Id, Vgs: 39 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRLR3105TRLPBF; IRLR3105PBF; STD16NF06L; Introduction Date: April 04, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP22N055SHE-E1-AY - 761854-NP22N055SHE-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP22N055SHE-E1-AY
761854-NP22N055SHE-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP22N055SHE-E1-AY 761854-NP22N055SHE-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 761854-NP22N055SHE-E 1-AY Packaging: Reel package Operating Temperature Range: 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Ta) Family Name: NP22N055SHE Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-252 (MP-3ZK) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 890pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.2W (Ta), 45W (Tc) Rds On (Maximum) @ Id, Vgs: 39 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRLR3105TRLPBF; IRLR3105PBF; STD16NF06L; Introduction Date: April 04, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 761854-NP22N055SHE-E1-AY
Packaging: Reel package
Operating Temperature Range: 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 22A (Ta)
Family Name: NP22N055SHE
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-252 (MP-3ZK)
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 890pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.2W (Ta), 45W (Tc)
Rds On (Maximum) @ Id, Vgs: 39 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): IRLR3105TRLPBF; IRLR3105PBF; STD16NF06L;
Introduction Date: April 04, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NP22N055SHE-E1-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP22N055SHE-E1-AY-ND
Single FETs, MOSFETs NP22N055SHE-E1-AY-ND
N-Channel 55V 22A (Ta) 1.2W (Ta), 45W (Tc) Surface Mount TO-252 (MP-3ZK)

N-Channel 55V 22A (Ta) 1.2W (Ta), 45W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
Singapore, Singapore
55V 22A TO252 MOSFET Transistor
278-NP22N055SHE-E1-AY
55V 22A TO252 MOSFET Transistor 278-NP22N055SHE-E1-AY
MOSFET N-CH 55V 22A TO252 Product overview: NP22N055SHE-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 22A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 22A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP22N055SHE-E1-A Y can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 22A TO252 Product overview: NP22N055SHE-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 22A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 22A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP22N055SHE-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP22N055SHE-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP22N055SHE-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP22N055SHE-E1-AY
MOSFET N-CH 55V 22A TO252

MOSFET N-CH 55V 22A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 761854-NP22N055SHE-E1-AY NP22N055SHE-E1-AY-ND 278-NP22N055SHE-E1-AY NP22N055SHE-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP22N055SHE-E1-AY Single FETs, MOSFETs 55V 22A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1200 to 45000 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBTs - 2156613P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
7 suppliers