onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC123JPDXV6T1G NSBC123JPDXV6T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025690-NSBC123JPDXV6 T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025690-NSBC123JPDXV6 T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC123JPDXV6T1G - 025690-NSBC123JPDXV6T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC123JPDXV6T1G
025690-NSBC123JPDXV6T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC123JPDXV6T1G 025690-NSBC123JPDXV6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025690-NSBC123JPDXV6 T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025690-NSBC123JPDXV6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-NSBC123JPDXV6T1G
Bipolar Transistor 293-NSBC123JPDXV6T1G
Complementary Bipolar Digital Transistor (BRT), SOT-563, 6 LEAD, 4000-REEL Product overview: NSBC123JPDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC123JPDXV6T1G can be used for catalog matching and distributor lookup.

Complementary Bipolar Digital Transistor (BRT), SOT-563, 6 LEAD, 4000-REEL Product overview: NSBC123JPDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC123JPDXV6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NSBC123JPDXV6T1G - Rochester Electronics
Newburyport, MA, United States
Complementary Bipolar Digital Transistor (BRT)

Complementary Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC123JPDXV6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC123JPDXV6T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC123JPDXV6T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC123JPDXV6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC123JPDXV6T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC123JPDXV6T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC123JPDXV6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC123JPDXV6T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased NSBC123JPDXV6T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC123JPDXV6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC123JPDXV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC123JPDXV6T1G
TRANS PREBIAS NPN/PNP 50V SOT563

TRANS PREBIAS NPN/PNP 50V SOT563

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBC123JPDXV6T1G
Bipolar Transistors - Pre-Biased NSBC123JPDXV6T1G
Bipolar Transistors - Pre-Biased 100mA Complementary 50V Dual NPN & PNP

Bipolar Transistors - Pre-Biased 100mA Complementary 50V Dual NPN & PNP

Buy Now Datasheet
Brt Transistor, 50V, 47K/2.2Kohm, Sot963; Digital Transistor Polarity Onsemi - 42K2339 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/2.2Kohm, Sot963; Digital Transistor Polarity Onsemi
42K2339
Brt Transistor, 50V, 47K/2.2Kohm, Sot963; Digital Transistor Polarity Onsemi 42K2339
BRT TRANSISTOR, 50V, 47K/2.2KOHM, SOT963; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; RF Transistor Case:SOT-963 RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/2.2KOHM, SOT963; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; RF Transistor Case:SOT-963 RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Npn/pnp, 50V, 0.1A, Sot-563; Digital Transistor Polarity Onsemi - 50AC6458 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn/pnp, 50V, 0.1A, Sot-563; Digital Transistor Polarity Onsemi
50AC6458
Trans, Npn/pnp, 50V, 0.1A, Sot-563; Digital Transistor Polarity Onsemi 50AC6458
TRANS, NPN/PNP, 50V, 0.1A, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes

TRANS, NPN/PNP, 50V, 0.1A, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 025690-NSBC123JPDXV6T1G 293-NSBC123JPDXV6T1G NSBC123JPDXV6T1G NSBC123JPDXV6T1GOSDKR-ND NSBC123JPDXV6T1G NSBC123JPDXV6T1G 42K2339 50AC6458
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC123JPDXV6T1G Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Brt Transistor, 50V, 47K/2.2Kohm, Sot963; Digital Transistor Polarity Onsemi Trans, Npn/pnp, 50V, 0.1A, Sot-563; Digital Transistor Polarity Onsemi
Polarity NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) NPN; PNP NPN; PNP NPN; PNP
Package Type SOT3; SOT-563 SOT-563, 6 LEAD SOT-563, SOT-666 TO-3 TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistor - 277-BCM856SE6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
Bipolar Transistors - 1660391 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details