The NSF030120D7A0 is a 1200 V, 30 mΩ N-channel Silicon Carbide MOSFET in a 7-pin TO-263-7 (SOT8070-1) surface-mount package. It features a Kelvin source pin for improved switching, low switching losses, and temperature-independ
The NSF030120D7A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined with its fast switching speed makes it a product of choice in high power and high voltage industrial applications like E-vehicle charging infrastructure, photovoltaic inverters and motor drives.
Features and benefits
Applications
SICFET N-CH 1200V 67A TO263
SICFET N-CH 1200V 67A TO263
SICFET N-CH 1200V 67A TO263
| Nexperia B.V. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NSF030120D7A0J | 219443 | 1727-NSF030120D7A0JDKR-ND |
| Product Name | 1200 V, 30 mΩ, N-channel SiC MOSFET | MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 1200 volts | ||
| IDSS | 67000 milliamps | ||
| VGS(off) | 22 volts | ||
| PD | 306 milliwatts |