Nexperia B.V. 1200 V, 60 mOhm, N-channel SiC MOSFET NSF060120D7A0J

Description
The NSF060120D7A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined with its fast switching speed makes it a product of choice in high power and high voltage industrial applications like E-vehicle charging infrastructure, photovoltaic inverters and motor drives. Features and benefits Excellent RDSon temperature stability Very low switching losses Fast reverse recovery Fast switching speed Temperature independent turn-off switching losses Very fast and robust intrinsic body diode Faster commutation and improved switching due to the additional Kelvin source pin Applications E-vehicle charging infrastructure Photovoltaic inverters Switch mode power supply Uninterruptable power supply Motor drives
Request a Quote
Description
The NSF060120D7A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined with its fast switching speed makes it a product of choice in high power and high voltage industrial applications like E-vehicle charging infrastructure, photovoltaic inverters and motor drives. Features and benefits Excellent RDSon temperature stability Very low switching losses Fast reverse recovery Fast switching speed Temperature independent turn-off switching losses Very fast and robust intrinsic body diode Faster commutation and improved switching due to the additional Kelvin source pin Applications E-vehicle charging infrastructure Photovoltaic inverters Switch mode power supply Uninterruptable power supply Motor drives
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NSF060120D7A0 is a 1200 V, 60 mΩ N-channel silicon carbide MOSFET in a 7-pin TO-263-7 (SOT8070-1) surface-mount package, designed for high-power industrial applications including electric vehicle charging, photovoltaic inverters, and motor drives. It features a Kelvin source pin for improved switching, a temperature-independent turn-off loss profile, and a robust intrinsic body diode. Continuous drain current is 38 A at 25 °C and 27 A at 100 °C, with a peak pulsed current of 80 A. The drain-source on-state resistance is 60 mΩ at 18 V gate voltage and 25 °C, rising to 98 mΩ at 175 °C. Thermal resistance from junction to case is 0.68 K/W typical. Maximum junction temperature is 175 °C, and the package meets IEC 60134 absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

The NSF060120D7A0 is a 1200 V, 60 mΩ N-channel silicon carbide MOSFET in a 7-pin TO-263-7 (SOT8070-1) surface-mount package, designed for high-power industrial applications including electric vehicle charging, photovoltaic inverters, and motor drives. It features a Kelvin source pin for improved switching, a temperature-independent turn-off loss profile, and a robust intrinsic body diode. Continuous drain current is 38 A at 25 °C and 27 A at 100 °C, with a peak pulsed current of 80 A. The drain-source on-state resistance is 60 mΩ at 18 V gate voltage and 25 °C, rising to 98 mΩ at 175 °C. Thermal resistance from junction to case is 0.68 K/W typical. Maximum junction temperature is 175 °C, and the package meets IEC 60134 absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
1200 V, 60 mOhm, N-channel SiC MOSFET - NSF060120D7A0J - Nexperia B.V.
Nijmegen, Netherlands
1200 V, 60 mOhm, N-channel SiC MOSFET
NSF060120D7A0J
1200 V, 60 mOhm, N-channel SiC MOSFET NSF060120D7A0J
The NSF060120D7A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined with its fast switching speed makes it a product of choice in high power and high voltage industrial applications like E-vehicle charging infrastructure, photovoltaic inverters and motor drives. Features and benefits Excellent RDSon temperature stability Very low switching losses Fast reverse recovery Fast switching speed Temperature independent turn-off switching losses Very fast and robust intrinsic body diode Faster commutation and improved switching due to the additional Kelvin source pin Applications E-vehicle charging infrastructure Photovoltaic inverters Switch mode power supply Uninterruptable power supply Motor drives

The NSF060120D7A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined with its fast switching speed makes it a product of choice in high power and high voltage industrial applications like E-vehicle charging infrastructure, photovoltaic inverters and motor drives.

Features and benefits

  • Excellent RDSon temperature stability
  • Very low switching losses
  • Fast reverse recovery
  • Fast switching speed
  • Temperature independent turn-off switching losses
  • Very fast and robust intrinsic body diode
  • Faster commutation and improved switching due to the additional Kelvin source pin

Applications

  • E-vehicle charging infrastructure
  • Photovoltaic inverters
  • Switch mode power supply
  • Uninterruptable power supply
  • Motor drives
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-NSF060120D7A0JCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-NSF060120D7A0JCT-ND
Single FETs, MOSFETs 1727-NSF060120D7A0JCT-ND
SICFET N-CH 1200V 38A TO263

SICFET N-CH 1200V 38A TO263

Buy Now Datasheet
Single FETs, MOSFETs - 1727-NSF060120D7A0JDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-NSF060120D7A0JDKR-ND
Single FETs, MOSFETs 1727-NSF060120D7A0JDKR-ND
SICFET N-CH 1200V 38A TO263

SICFET N-CH 1200V 38A TO263

Buy Now Datasheet
Single FETs, MOSFETs - 1727-NSF060120D7A0JTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-NSF060120D7A0JTR-ND
Single FETs, MOSFETs 1727-NSF060120D7A0JTR-ND
SICFET N-CH 1200V 38A TO263

SICFET N-CH 1200V 38A TO263

Buy Now Datasheet
MOSFETs - 219446 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219446
MOSFETs 219446
Nexperia NSF060120D7A0J MOSFET

Nexperia NSF060120D7A0J MOSFET

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NSF060120D7A0J 1727-NSF060120D7A0JCT-ND 219446
Product Name 1200 V, 60 mOhm, N-channel SiC MOSFET Single FETs, MOSFETs MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
IDSS 38000 milliamps
VGS(off) 22 volts
PD 167 milliwatts
Unlock Full Specs
to access all available technical data