onsemi Bipolar Transistor Arrays, Pre-Biased NSBA143ZDP6T5G

Description
Dual PNP Bipolar Digital Transistor (BRT)
Request a Quote Datasheet
Description
Dual PNP Bipolar Digital Transistor (BRT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSBA143ZDP6T5G - Rochester Electronics
Newburyport, MA, United States
Dual PNP Bipolar Digital Transistor (BRT)

Dual PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBA143ZDP6T5G-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBA143ZDP6T5G-ND
Bipolar Transistor Arrays, Pre-Biased NSBA143ZDP6T5G-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBA143ZDP6T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBA143ZDP6T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBA143ZDP6T5G
TRANS PREBIAS 2PNP 50V SOT963

TRANS PREBIAS 2PNP 50V SOT963

Supplier's Site
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi - 15R4642 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi
15R4642
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi 15R4642
BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT963; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT963; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi - 49X8939 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi
49X8939
Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi 49X8939
BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT963; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT963; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number NSBA143ZDP6T5G NSBA143ZDP6T5G-ND NSBA143ZDP6T5G 15R4642
Product Name Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 4.7K/47Kohm, Sot963; Digital Transistor Polarity Onsemi
Polarity PNP PNP
Package Type SOT-963 1x1, 0.35P SOT-963 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697433P - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; TO-92
View Details
Single Bipolar Transistors - 448-BCX42E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers