Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP100N055PUK-E1-AY NP100N055PUK-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1083285-NP100N055PUK -E1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 176W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 7350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.25 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1083285-NP100N055PUK -E1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 176W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 7350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.25 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP100N055PUK-E1-AY - 1083285-NP100N055PUK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP100N055PUK-E1-AY
1083285-NP100N055PUK-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP100N055PUK-E1-AY 1083285-NP100N055PUK-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1083285-NP100N055PUK -E1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 176W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 7350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.25 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Renesas Electronics America
Win Source Part Number: 1083285-NP100N055PUK-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta), 176W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 7350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.25 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP100N055PUK-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP100N055PUK-E1-AYTR-ND
Single FETs, MOSFETs 559-NP100N055PUK-E1-AYTR-ND
N-Channel 55V 100A (Tc) 1.8W (Ta), 176W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 55V 100A (Tc) 1.8W (Ta), 176W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP100N055PUK-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP100N055PUK-E1-AYCT-ND
Single FETs, MOSFETs 559-NP100N055PUK-E1-AYCT-ND
N-Channel 55V 100A (Tc) 1.8W (Ta), 176W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 55V 100A (Tc) 1.8W (Ta), 176W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
55V 100A MOSFET Transistor
278-NP100N055PUK-E1-AY
55V 100A MOSFET Transistor 278-NP100N055PUK-E1-AY
MOSFET N-CH 55V 100A TO263 Product overview: NP100N055PUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP100N055PUK-E1- AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 100A TO263 Product overview: NP100N055PUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP100N055PUK-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP100N055PUK-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP100N055PUK-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP100N055PUK-E1-AY
MOSFET N-CH 55V 100A TO263

MOSFET N-CH 55V 100A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1083285-NP100N055PUK-E1-AY 559-NP100N055PUK-E1-AYTR-ND 278-NP100N055PUK-E1-AY NP100N055PUK-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP100N055PUK-E1-AY Single FETs, MOSFETs 55V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 55 volts
PD 1800 to 176000 milliwatts 176 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Package Type TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data