The NSF040120L3A0 is a 1200 V, 40 mΩ N-channel Silicon Carbide MOSFET in a TO-247-3L plastic package for through-hole mounting. It supports a continuous drain current of 65 A at 25 °C and 46 A at 100 °C, with a peak pulsed drain current of 160 A. The drain-source on-state resistance is 40 mΩ at 15 V gate voltage and 25 °C. Junction temperature ranges from -55 °C to 175 °C. Thermal resistance from junction to case is 0.4 to 0.48 K/W. The device is suited for electric vehicle charging, photovoltaic inverters, motor drives, and switch-mode power supplies.
The NSF040120L3A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 3-pin TO-247-3 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability combined with its fast switching speed makes it a product of choice in high power and high voltage industrial applications like E-vehicle charging infrastructure, photovoltaic inverters and motor drives.
Features and benefits
Applications
SICFET N-CH 1200V 65A TO247-3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NSF040120L3A0Q | 1727-NSF040120L3A0-ND |
| Product Name | 1200 V, 40 mOhm, N-channel SiC MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 1200 volts | |
| IDSS | 65000 milliamps | |
| VGS(off) | 22 volts | |
| PD | 313 milliwatts |