Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Dual PNP Bipolar Digital Transistor (BRT)
Dual PNP Bipolar Digital Transistor (BRT), SOT-963 1x1, 0.35P, 8000-REEL Product overview: NSBA114TDP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA114TDP6T5G can be used for catalog matching and distributor lookup.
TRANS PREBIAS 2PNP 50V SOT963
BRT TRANSISTOR, 50V, 10KOHM, SOT-963-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 PinRoHS Compliant: Yes
BRT TRANSISTOR, 50V, 10KOHM, SOT-963-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 PinRoHS Compliant: Yes
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBA114TDP6T5GOSTR-ND | NSBA114TDP6T5G | 293-NSBA114TDP6T5G | NSBA114TDP6T5G | 15R4630 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 10Kohm, Sot-963-6; Digital Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT-963 | SOT-963 1x1, 0.35P | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |