Renesas Electronics Corporation Single FETs, MOSFETs NP90N06VDK-E1-AY

Description
N-Channel 60V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)
Request a Quote Datasheet
Description
N-Channel 60V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 559-NP90N06VDK-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP90N06VDK-E1-AYDKR-ND
Single FETs, MOSFETs 559-NP90N06VDK-E1-AYDKR-ND
N-Channel 60V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)

N-Channel 60V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP90N06VDK-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP90N06VDK-E1-AYTR-ND
Single FETs, MOSFETs 559-NP90N06VDK-E1-AYTR-ND
N-Channel 60V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)

N-Channel 60V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP90N06VDK-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP90N06VDK-E1-AYCT-ND
Single FETs, MOSFETs 559-NP90N06VDK-E1-AYCT-ND
N-Channel 60V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)

N-Channel 60V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 992770-NP90N06VDK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
992770-NP90N06VDK-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 992770-NP90N06VDK-E1-AY
Win Source Part Number: 992770-NP90N06VDK-E1 -AY Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 5.3mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 1.2W (Ta), 147W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 (MP-3ZP) Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 175°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 559-NP90N06VDK-E1-AY DKR,559-NP90N06VDK-E 1-AYCT,559-NP90N06VD K-E1-AYTR,-1161-NP90 N06VDK-E1-AYCT Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 992770-NP90N06VDK-E1-AY
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 5.3mOhm @ 45A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 1.2W (Ta), 147W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (MP-3ZP)
Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 175°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 559-NP90N06VDK-E1-AYDKR,559-NP90N06VDK-E1-AYCT,559-NP90N06VDK-E1-AYTR,-1161-NP90N06VDK-E1-AYCT
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-NP90N06VDK-E1-AY
MOSFET Transistor 278-NP90N06VDK-E1-AY
POWER TRANSISTOR N-CH AUTO POWER Product overview: NP90N06VDK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP90N06VDK-E1-AY can be used for catalog matching and distributor lookup.

POWER TRANSISTOR N-CH AUTO POWER Product overview: NP90N06VDK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP90N06VDK-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP90N06VDK-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP90N06VDK-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP90N06VDK-E1-AY
POWER TRANSISTOR N-CH AUTO POWER

POWER TRANSISTOR N-CH AUTO POWER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 559-NP90N06VDK-E1-AYDKR-ND 992770-NP90N06VDK-E1-AY 278-NP90N06VDK-E1-AY NP90N06VDK-E1-AY
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
TJ 175 C (347 F) 175 C (347 F)
Output Power ? to 147 watts
Unlock Full Specs
to access all available technical data