Manufacturer: Renesas Electronics America
Win Source Part Number: 887502-NP109N04PUK-E
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 40 V 110A (Tc) 1.8W (Ta), 250W (Tc) Surface Mount TO-263 (D²Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: NP109N04
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 559-NP109N04PUK-E1-A
N-Channel 40V 110A (Tc) 1.8W (Ta), 250W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 40V 110A (Tc) 1.8W (Ta), 250W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 40V 110A (Tc) 1.8W (Ta), 250W (Tc) Surface Mount TO-263 (D²Pak)
MOSFET N-CH 40V 110A TO263 Product overview: NP109N04PUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP109N04PUK-E1-A
MOSFET N-CH 40V 110A TO263
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 887502-NP109N04PUK-E1-AY | 559-NP109N04PUK-E1-AYCT-ND | 278-NP109N04PUK-E1-AY | NP109N04PUK-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP109N04PUK-E1-AY | Single FETs, MOSFETs | 40V 110A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| TJ | 175 C (347 F) | 175 C (347 F) | ||
| Package Type | TO-263; SOT3; TO-263 (D2Pak) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Transistor Grade / Operating Range | Automotive |