Bipolar (BJT) Transistor NPN 20V 6A 140MHz 830mW Surface Mount ChipFET™
Bipolar (BJT) Transistor NPN 20V 6A 140MHz 830mW Surface Mount ChipFET™
Bipolar (BJT) Transistor NPN 20V 6A 140MHz 830mW Surface Mount ChipFET™
Manufacturer: ON Semiconductor
Win Source Part Number: 929393-NSS20601CF8T1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 20 V 6 A 140MHz 830 mW Surface Mount ChipFET™
Package: 8-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSS20601
Categories: Discrete Semiconductor Products
Case / Package: ChipFET™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSS20601CF8T1GOSTR, NSS20601CF8T1GOSCT, NSS20601CF8T1GOSDKR
NPN BJT, 20V, 6A, 140MHz, Low VCE(sat), SMD Product overview: NSS20601CF8T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A, 140MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, 6A, 140MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20601CF8T1G can be used for catalog matching and distributor lookup.
TRANS NPN 20V 6A CHIPFET
BIPOLAR TRANSISTOR, NPN, 20V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:8A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 20V 6A CHIPFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSS20601CF8T1GOSCT-ND | 929393-NSS20601CF8T1G | 276-NSS20601CF8T1G | NSS20601CF8T1G | 50M4395 | NSS20601CF8T1G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NSS20601CF8T1G | SMD 20V 6A 140MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 20V, Full Reel; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | 8-SMD, Flat Leads | SOT3; ChipFET™ | ChipFETTM | TO-3 | 8-SMD, Flat Lead | |
| IC(max) | 6000 milliamps | 6000 milliamps | 8000 milliamps | 6000 milliamps | ||
| VCEO | 20 volts | 20 volts | 20 volts | 20 volts | ||
| VCBO | 20 volts |