Manufacturer: onsemi
Win Source Part Number: 1324021-NSBC114EF3T5
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Power - Max: 254 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 35 @ 5mA, 10V
Supplier Device Package: SOT-1123
Case / Package: SOT-1123
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NSBC114EF3T5G-ND,215
Base Product Number: NSBC114
RoHS Status: ROHS3 Compliant
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
NPN Bipolar Digital Transistor (BRT), SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NSBC114EF3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSBC114EF3T5G can be used for catalog matching and distributor lookup.
NPN Bipolar Digital Transistor (BRT)
TRANS PREBIAS NPN 50V SOT1123
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT1123, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; RF Transistor Case:SOT-1123 RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT1123; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased SOT-1123 NBRT TRNSTR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1324021-NSBC114EF3T5G | NSBC114EF3T5GOSDKR-ND | 292-NSBC114EF3T5G | NSBC114EF3T5G | NSBC114EF3T5G | 01P5098 | 49X8951 | NSBC114EF3T5G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 10K/10Kohm, Sot1123, Full Reel; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 10K/10Kohm, Sot1123; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN | NPN | NPN | NPN | ||||
| Package Type | SOT3; SOT-1123 | SOT-1123 | SOT-1123, 1.0x0.6x0.37, 0.35P | TO-3 | TO-3 | |||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| Power Gain | 35 dB |