onsemi TRANSISTORS - Transistors (BJT) - Single - NSL12AWT1G NSL12AWT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025695-NSL12AWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 290mV @ 20mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 800mA, 1.5 V Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025695-NSL12AWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 290mV @ 20mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 800mA, 1.5 V Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NSL12AWT1G - 025695-NSL12AWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSL12AWT1G
025695-NSL12AWT1G
TRANSISTORS - Transistors (BJT) - Single - NSL12AWT1G 025695-NSL12AWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025695-NSL12AWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 290mV @ 20mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 800mA, 1.5 V Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025695-NSL12AWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 290mV @ 20mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 800mA, 1.5 V
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - NSL12AWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSL12AWT1GOSTR-ND
Single Bipolar Transistors NSL12AWT1GOSTR-ND
Bipolar (BJT) Transistor PNP 12V 2A 100MHz 450mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor PNP 12V 2A 100MHz 450mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
12V 2A 100MHz Bipolar Transistor
276-NSL12AWT1G
12V 2A 100MHz Bipolar Transistor 276-NSL12AWT1G
PNP BJT Transistor, 12V, 2A, 100MHz, SC-88 Product overview: NSL12AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSL12AWT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 12V, 2A, 100MHz, SC-88 Product overview: NSL12AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSL12AWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSL12AWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSL12AWT1G
Single Bipolar Transistors NSL12AWT1G
TRANS PNP 12V 2A SC88/SC70-6

TRANS PNP 12V 2A SC88/SC70-6

Supplier's Site Datasheet
TRANS PNP 12V 2A SC-88 - 598-NSL12AWT1G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 12V 2A SC-88
598-NSL12AWT1G
TRANS PNP 12V 2A SC-88 598-NSL12AWT1G
TRANS PNP 12V 2A SC-88

TRANS PNP 12V 2A SC-88

Supplier's Site
Bipolar Transistor, Pnp, -12V; Transistor Polarity Onsemi - 10N9563 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -12V; Transistor Polarity Onsemi
10N9563
Bipolar Transistor, Pnp, -12V; Transistor Polarity Onsemi 10N9563
BIPOLAR TRANSISTOR, PNP, -12V; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:3A; Power Dissipation:450mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Transition Frequency:100MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -12V; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:3A; Power Dissipation:450mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp, -12V, Full Reel; Transistor Polarity Onsemi - 45J2076 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -12V, Full Reel; Transistor Polarity Onsemi
45J2076
Bipolar Transistor, Pnp, -12V, Full Reel; Transistor Polarity Onsemi 45J2076
BIPOLAR TRANSISTOR, PNP, -12V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:3A; Power Dissipation:450mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -12V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:3A; Power Dissipation:450mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, -12V, Sc-88-6; Transistor Polarity Onsemi - 25AJ2494 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -12V, Sc-88-6; Transistor Polarity Onsemi
25AJ2494
Transistor, Bipol, Pnp, -12V, Sc-88-6; Transistor Polarity Onsemi 25AJ2494
TRANSISTOR, BIPOL, PNP, -12V, SC-88-6; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:100MHz; Power Dissipation Pd:450mW; DC Collector Current:-3A; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -12V, SC-88-6; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:100MHz; Power Dissipation Pd:450mW; DC Collector Current:-3A; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, -12V, Sc-88-6; Transistor Polarity Onsemi - 03AJ2411 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -12V, Sc-88-6; Transistor Polarity Onsemi
03AJ2411
Transistor, Bipol, Pnp, -12V, Sc-88-6; Transistor Polarity Onsemi 03AJ2411
TRANSISTOR, BIPOL, PNP, -12V, SC-88-6; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:100MHz; Power Dissipation Pd:450mW; DC Collector Current:-3A; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -12V, SC-88-6; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:100MHz; Power Dissipation Pd:450mW; DC Collector Current:-3A; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSL12AWT1G
Bipolar Transistors - BJT NSL12AWT1G
Bipolar Transistors - BJT 3A 12V Switching PNP

Bipolar Transistors - BJT 3A 12V Switching PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSL12AWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSL12AWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSL12AWT1G
TRANS PNP 12V 2A SC88/SC70-6

TRANS PNP 12V 2A SC88/SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 025695-NSL12AWT1G NSL12AWT1GOSTR-ND 276-NSL12AWT1G NSL12AWT1G 598-NSL12AWT1G 10N9563 45J2076 25AJ2494 NSL12AWT1G NSL12AWT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - NSL12AWT1G Single Bipolar Transistors 12V 2A 100MHz Bipolar Transistor Single Bipolar Transistors TRANS PNP 12V 2A SC-88 Bipolar Transistor, Pnp, -12V; Transistor Polarity Onsemi Bipolar Transistor, Pnp, -12V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -12V, Sc-88-6; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP; PNP PNP; PNP PNP PNP PNP
Package Type SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3 TO-3
IC(max) 2000 milliamps 2000 milliamps 3000 milliamps 3000 milliamps 2000 milliamps
VCEO 12 volts 12 volts 12 volts 12 volts 12 volts
VCBO 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219949 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers
Bipolar Transistor - 276-BCP49 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
VCEO 60 volts
View Details
3 suppliers