The NSF060120D7A0-Q is a 1200 V, 60 mΩ N-channel silicon carbide MOSFET in a 7-pin TO-263-7 (SOT8070-1) surface-mount package, designed for automotive applications such as onboard chargers, DC-DC converters, and auxiliary drives. It features a Kelvin source pin for improved switching performance, very low switching losses, and a robust intrinsic body diode. The device is qualified to AEC-Q101 and operates with a junction temperature range of -55 °C to 175 °C. Thermal resistance from junction to case is 0.68 K/W typical, and the maximum continuous drain current is 38 A at 25 °C. Peak drain current is rated at 80 A for pulsed operation. The drain-source on-state resistance is 60 mΩ typical at 18 V gate voltage and 25 °C junction temperature, increasing to 98 mΩ at 175 °C.
The NSF060120D7A0-Q is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined with its fast switching speed makes it a product of choice in high power and high voltage automotive applications like E-vehicle onboard charger, DC-DC converter and auxiliary drives.
Features and benefits
Applications
NSF060120D7A0-Q/SOT8
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NSF060120D7A0-QJ | 1727-NSF060120D7A0-QJ-ND |
| Product Name | 1200 V, 60 mOhm N-channel SiC MOSFET for automotive applications | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 1200 volts | |
| IDSS | 38000 milliamps | |
| VGS(off) | 22 volts | |
| PD | 183 milliwatts |