The NSF040120L4A1-Q is a Silicon Carbide based 1200V power MOSFET in a well-established 4-pin TO-247 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability combined with its fast switching speed makes it a product of choice in high power and high voltage automotive applications like E-vehicle onboard charger, DC-DC converter and auxiliary drives.
Features and benefits
Applications
1200 V, 40 M, N-CHANNEL SIC MOSF
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NSF040120L4A1-QQ | 1727-NSF040120L4A1-QQ-ND |
| Product Name | 1200 V, 40 mΩ, N-channel SiC MOSFET for automotive applications | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 1200 volts | |
| IDSS | 53000 milliamps | |
| VGS(off) | 22 volts | |
| PD | 234 milliwatts |