onsemi Bipolar Transistor Arrays, Pre-Biased NSBA115TDP6T5G

Description
Dual PNP Bipolar Digital Transistor (BRT)
Request a Quote Datasheet
Description
Dual PNP Bipolar Digital Transistor (BRT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSBA115TDP6T5G - Rochester Electronics
Newburyport, MA, United States
Dual PNP Bipolar Digital Transistor (BRT)

Dual PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBA115TDP6T5G-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBA115TDP6T5G-ND
Bipolar Transistor Arrays, Pre-Biased NSBA115TDP6T5G-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBA115TDP6T5G
Bipolar Transistors - Pre-Biased NSBA115TDP6T5G
Bipolar Transistors - Pre-Biased DUAL PBRT

Bipolar Transistors - Pre-Biased DUAL PBRT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBA115TDP6T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBA115TDP6T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBA115TDP6T5G
TRANS PREBIAS 2NPN 50V SOT963

TRANS PREBIAS 2NPN 50V SOT963

Supplier's Site
Brt Transistor, 50V, 100Kohm, Sot-963-6; Digital Transistor Polarity Onsemi - 49X8920 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 100Kohm, Sot-963-6; Digital Transistor Polarity Onsemi
49X8920
Brt Transistor, 50V, 100Kohm, Sot-963-6; Digital Transistor Polarity Onsemi 49X8920
BRT TRANSISTOR, 50V, 100KOHM, SOT-963-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 100KOHM, SOT-963-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 100Kohm, Sot-963-6; Digital Transistor Polarity Onsemi - 15R4632 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 100Kohm, Sot-963-6; Digital Transistor Polarity Onsemi
15R4632
Brt Transistor, 50V, 100Kohm, Sot-963-6; Digital Transistor Polarity Onsemi 15R4632
BRT TRANSISTOR, 50V, 100KOHM, SOT-963-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 100KOHM, SOT-963-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number NSBA115TDP6T5G NSBA115TDP6T5G-ND NSBA115TDP6T5G NSBA115TDP6T5G 49X8920
Product Name Bipolar Transistor Arrays, Pre-Biased Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 100Kohm, Sot-963-6; Digital Transistor Polarity Onsemi
Polarity PNP NPN
Package Type SOT-963 1x1, 0.35P SOT-963 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC817UPNB6327XTTR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type SC-74, SOT-457
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 155197P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details