Renesas Electronics Corporation 40V 82A MOSFET Transistor NP82N04PDG-E1-AY

Description
MOSFET N-CH 40V 82A TO263 Product overview: NP82N04PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP82N04PDG-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 82A TO263 Product overview: NP82N04PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP82N04PDG-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 82A MOSFET Transistor
278-NP82N04PDG-E1-AY
40V 82A MOSFET Transistor 278-NP82N04PDG-E1-AY
MOSFET N-CH 40V 82A TO263 Product overview: NP82N04PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP82N04PDG-E1-AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 82A TO263 Product overview: NP82N04PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP82N04PDG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NP82N04PDG-E1-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP82N04PDG-E1-AY-ND
Single FETs, MOSFETs NP82N04PDG-E1-AY-ND
N-Channel 40V 82A (Tc) 1.8W (Ta), 143W (Tc) Surface Mount TO-263

N-Channel 40V 82A (Tc) 1.8W (Ta), 143W (Tc) Surface Mount TO-263

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N04PDG-E1-AY - 258937-NP82N04PDG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N04PDG-E1-AY
258937-NP82N04PDG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N04PDG-E1-AY 258937-NP82N04PDG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 258937-NP82N04PDG-E1 -AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 143W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 82A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 9000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 41A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 258937-NP82N04PDG-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta), 143W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 82A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 9000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 41A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP82N04PDG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP82N04PDG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP82N04PDG-E1-AY
MOSFET N-CH 40V 82A TO263

MOSFET N-CH 40V 82A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NP82N04PDG-E1-AY NP82N04PDG-E1-AY-ND 258937-NP82N04PDG-E1-AY NP82N04PDG-E1-AY
Product Name 40V 82A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N04PDG-E1-AY Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1800 milliwatts 1800 to 143000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Package Type Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers