Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SOT-963
Complementary Bipolar Digital Transistor (BRT)
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-963; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; RF Transistor Case:SOT-963 RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-963; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; RF Transistor Case:SOT-963 RoHS Compliant: Yes
TRANS PREBIAS NPN 254MW SOT963
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 488-NSBC124EPDP6T5GTR-ND | NSBC124EPDP6T5G | 49X8976 | NSBC124EPDP6T5G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Brt Transistor, 50V, 22K/22Kohm, Sot-963; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | |||
| Package Type | SOT-963 | SOT-963 1x1, 0.35P | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |