Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
Dual NPN Bipolar Digital Transistor (BRT)
TRANS PREBIAS 2NPN 50V SOT963
BRT TRANSISTOR, 50V, 100KOHM, SOT-963-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 100KOHM, SOT-963-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBC115TDP6T5G-ND | NSBC115TDP6T5G | NSBC115TDP6T5G | 15R4648 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 100Kohm, Sot-963-6; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | ||
| Package Type | SOT-963 | SOT-963 1x1, 0.35P | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |