Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 30V 100mA 100MHz 500mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 30V 100mA 100MHz 500mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 30V 100mA 100MHz 500mW Surface Mount SOT-563
Manufacturer: ON Semiconductor
Win Source Part Number: 120567-NST30010MXV6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual) Matched Pair
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Dual PNP BJT, 30V, 100MHz, SOT-563 Product overview: NST30010MXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST30010MXV6T1G can be used for catalog matching and distributor lookup.
TRANS 2PNP 30V 0.1A SOT563
TRANS 2PNP 30V 0.1A SOT563
BIPOLAR TRANSISTOR, PNP, DUAL, -30V SOT563, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:100mA; Power Dissipation Pd:500mW; DC Current Gain hFE:520hFE; No. of Pins:6Pins RoHS Compliant: Yes
Bipolar Transistors - BJT DUAL MATCHED GP XTT PNP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NST30010MXV6T1GOSTR-ND | 120567-NST30010MXV6T1G | 277-NST30010MXV6T1G | NST30010MXV6T1G | NST30010MXV6T1G | 34M7851 | NST30010MXV6T1G |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - NST30010MXV6T1G | Dual 30V 100MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Transistor, Pnp, Dual, -30V Sot563, Full Reel; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; 2 PNP (Dual) Matched Pair | PNP | 2 PNP (Dual) Matched Pair; PNP | PNP | ||
| Package Type | SOT-563, SOT-666 | SOT3; SOT-563 | SOT-563, SOT-666 | TO-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts | ||||
| VCBO | 30 volts |