onsemi -20V -2A 100MHz SOT-23 Bipolar Transistor NSS20200LT1G

Description
PNP BJT Transistor, -20V, -2A, 100MHz, SOT-23 Product overview: NSS20200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -2A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, -20V, -2A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20200LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, -20V, -2A, 100MHz, SOT-23 Product overview: NSS20200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -2A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, -20V, -2A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20200LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V -2A 100MHz SOT-23 Bipolar Transistor
276-NSS20200LT1G
-20V -2A 100MHz SOT-23 Bipolar Transistor 276-NSS20200LT1G
PNP BJT Transistor, -20V, -2A, 100MHz, SOT-23 Product overview: NSS20200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -2A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, -20V, -2A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20200LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, -20V, -2A, 100MHz, SOT-23 Product overview: NSS20200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -2A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, -20V, -2A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20200LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSS20200LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20200LT1GOSDKR-ND
Single Bipolar Transistors NSS20200LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 20V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS20200LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20200LT1GOSCT-ND
Single Bipolar Transistors NSS20200LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 20V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS20200LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20200LT1GOSTR-ND
Single Bipolar Transistors NSS20200LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 20V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSS20200LT1G - 025721-NSS20200LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS20200LT1G
025721-NSS20200LT1G
TRANSISTORS - Transistors (BJT) - Single - NSS20200LT1G 025721-NSS20200LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025721-NSS20200LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: NSS20200L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 180mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 460mW Alternative Parts (Cross-Reference): DSS20200L-7; DSS20200L; 2SA2061(TE85L); Introduction Date: September 18, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 025721-NSS20200LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: NSS20200L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 180mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 460mW
Alternative Parts (Cross-Reference): DSS20200L-7; DSS20200L; 2SA2061(TE85L);
Introduction Date: September 18, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive, Portable Devices

Buy Now Datasheet
Bipolar Transistor, Pnp -20V Sot-23; Transistor Polarity Onsemi - 09R9616 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -20V Sot-23; Transistor Polarity Onsemi
09R9616
Bipolar Transistor, Pnp -20V Sot-23; Transistor Polarity Onsemi 09R9616
BIPOLAR TRANSISTOR, PNP -20V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -20V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Pnp -20V Sot-23; Transistor Polarity Onsemi - 27M2683 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -20V Sot-23; Transistor Polarity Onsemi
27M2683
Bipolar Transistor, Pnp -20V Sot-23; Transistor Polarity Onsemi 27M2683
BIPOLAR TRANSISTOR, PNP -20V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -20V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS20200LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS20200LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS20200LT1G
TRANS PNP 20V 2A SOT23-3

TRANS PNP 20V 2A SOT23-3

Supplier's Site
Single Bipolar Transistors - NSS20200LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS20200LT1G
Single Bipolar Transistors NSS20200LT1G
TRANS PNP 20V 2A SOT23-3

TRANS PNP 20V 2A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS20200LT1G
Bipolar Transistors - BJT NSS20200LT1G
Bipolar Transistors - BJT 20V PNP LOW VCE(SAT) XTR

Bipolar Transistors - BJT 20V PNP LOW VCE(SAT) XTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NSS20200LT1G NSS20200LT1GOSDKR-ND 025721-NSS20200LT1G 09R9616 NSS20200LT1G NSS20200LT1G NSS20200LT1G
Product Name -20V -2A 100MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSS20200LT1G Bipolar Transistor, Pnp -20V Sot-23; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP PNP; PNP
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 20 volts 20 volts 20 volts 20 volts
VCBO 20 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data