Dual NPN Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
TRANS PREBIAS 2NPN 50V SOT563
BRT TRANSISTOR, 50V, 47K/22KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 47K/22KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased SOT-563 DUAL 47/22 K OHM
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSBC144WDXV6T1G | NSBC144WDXV6T1G-ND | NSBC144WDXV6T1G | 49X8992 | NSBC144WDXV6T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 47K/22Kohm, Sot-563; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN | NPN | |||
| Package Type | SOT-563, 6 LEAD | SOT-563, SOT-666 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |