The BRT Transistor, part number NSBC124XPDXV6, is a digital transistor featuring both NPN and PNP configurations, designed to simplify circuit design by integrating a monolithic bias resistor network. It operates with a maximum collector-emitter voltage of 50V and a continuous collector current of 100mA. The device includes a base input resistor of 22kΩ and a second resistor of 47kΩ, which helps reduce component count and board space in applications. The transistor is housed in a SOT-563 package and is compliant with RoHS standards, making it suitable for automotive and other applications requiring stringent environmental considerations. The operating temperature range is from -55°C to +150°C, ensuring reliability in various conditions.
Complemetary Bipolar Digital Transistor (BRT), SOT-563, 6 LEAD, 4000-REEL Product overview: NSBC124XPDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC124XPDXV6T1G
Manufacturer: ON Semiconductor
Win Source Part Number: 887651-NSBC124XPDXV6
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NSBC12
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
BRT TRANSISTOR, 50V, 22K/47KOHM, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; RF Transistor Case:SOT-563 RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 22K/47KOHM, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; RF Transistor Case:SOT-563 RoHS Compliant: Yes
TRANS PREBIAS NPN/PNP SOT563
Bipolar Transistors - Pre-Biased 100mA 50V Dual NPN
TRANS PREBIAS NPN/PNP SOT563
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-NSBC124XPDXV6T1G | 887651-NSBC124XPDXV6T1G | 488-NSBC124XPDXV6T1GTR-ND | 42K2347 | NSBC124XPDXV6T1G | NSBC124XPDXV6T1G | NSBC124XPDXV6T1G |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC124XPDXV6T1G | Bipolar Transistor Arrays, Pre-Biased | Brt Transistor, 50V, 22K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 500 milliwatts | ||||||
| TJ | -55 C (-67 F) |